EN
  • EN
  • DE

28-350002-11-RC

Part No 28-350002-11-RC
Manufacturer Aries Electronics
Catalog Sockets for ICs, Transistors - Adapters
Description SOCKET ADAPTER SOIC TO 28DIP 0.3 / IC Socket Adapter SOIC To DIP, 0.3" (7.62mm) Row Spacing Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors - Adapters
Mfr Aries Electronics
Series Correct-A-Chip® 350000
Package Tube
Convert From (Adapter End) SOIC
Convert To (Adapter End) DIP, 0.3" (7.62mm) Row Spacing
Number of Pins 28
Pitch - Mating 0.050" (1.27mm)
Mounting Type Through Hole
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Gold
Board Material FR4 Epoxy Glass
Termination Post Length 0.125" (3.18mm)
Contact Material - Post Brass
Contact Finish Thickness - Post 10.0µin (0.25µm)
Base Product Number 28-3500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names A757
Standard Package 14
Win Source Part Number 1041170-28-350002-11-RC
Ultra Librarian 3D Model Ultra Librarian 28-350002-11-RC CAD Model

Description

The Correct-A-Chip® 350000 series 28-350002-11-RC adapter from Aries Electronics is a socket for ICs and transistors.

  • Pitch: 0.050" (1.27mm)
  • Mounting Type: through-hole
  • Number of Pins: 28
  • Conversion: SOIC to DIP with 0.3" (7.62mm) row spacing
  • Contact Finish Thickness: 10.0μin (0.25μm)
  • Contact Material: brass
  • Termination: solder
  • Contact Finish-Post: gold

You May Also Be Interested in

TE Connectivity
CONN SCKT BACKPLATE FOR LGA1156 / Connector Backplate and Lever Kit For LGA1156 Sockets
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 40POS .6" / IC Socket Adapter DIP, 0.6" (15.24mm) Row Spacing To DIP, 0.6" (15.24mm) Row Spacing Through Hole
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 32POS .6\
Need more? Email Us
TE Connectivity
NRW NON-FABRIC CARRIER, SOCKET P / Connector Carrier For LGA 3647 Sockets
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 40POS .6\
Need more? Email Us
3M
SOCKET ADAPTER 64DIP TO 64DIP
Need more? Email Us
3M
SOCKET ADAPTER 20DIP TO 20DIP
Need more? Email Us
3M
SOCKET ADAPTER 16DIP TO 16DIP
Need more? Email Us
TE Connectivity
CONN IC DIP SOCKET 8POS TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess