EN
  • EN
  • DE

216-3340-09-0602J

Part No 216-3340-09-0602J
Manufacturer 3M
Catalog Sockets for ICs, Transistors - Adapters
Description SOCKET ADAPTER 16DIP TO 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) DIP, 0.3" (7.62mm) Row Spacing
Convert To (Adapter End) DIP, 0.3" (7.62mm) Row Spacing
Number of Pins 16
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Mounting Type Through Hole
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Gold
Housing Material Polysulfone (PSU), Glass Filled
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1629523-216-3340-09-0602J
Ultra Librarian 3D Model Ultra Librarian 216-3340-09-0602J CAD Model

Description

N

You May Also Be Interested in

3M
RECEPTACLE DIP SOCKET 32POS .6\
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 24POS .6\
Need more? Email Us
TE Connectivity
NRW FABRIC BOLSTER ASSY, W/ COVE / Connector Bolster Assembly For LGA 3647 Sockets
Need more? Email Us
3M
SOCKET ADAPTER 64DIP TO 64DIP
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 40POS .6\
Need more? Email Us
3M
SOCKET ADAPTER 20DIP TO 20DIP
Need more? Email Us
TE Connectivity
NRW BACK PLATE ASSY,SOCKET P0,ST / Connector Backplate For LGA 3647 Sockets
Need more? Email Us
TE Connectivity
NRW NON-FABRIC BOLSTER,P0,W/ COV / Connector Bolster Assembly For LGA 3647 Sockets
Lowest to $91.1765
3M
RECEPTACLE DIP SOCKET 28POS .6\
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess