Products specifications Report Issue?

Category Tools - Wrenches
Mfr Apex Tool Group
Package Bulk
Product Status Active
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8204.11.0030
California Prop 65 Warning Information
Win Source Part Number 855764-3422
Ultra Librarian 3D Model Ultra Librarian 3422 CAD Model

Description

The 855764-3422 is a high-quality wrench designed for various applications.

  • Category: Tools - Wrenches
  • Packaging: Bulk
  • Standard Package: 10 pcs
  • Finish: Durable
  • Manufacturer: Apex Tool Group
  • Product Status: Active

You May Also Be Interested in

3M
3M HOOKIT PURPLE FINISHING FILM / X Dia
Need more? Email Us
ECAD model for 30566
Tempo Communications
TOOL PUNCHDOWN IMPACT 630 BLADE
Need more? Email Us
ECAD model for PA3535
American Hakko Products, Inc.
EXTRACTOR,PLCC SOCKET,84 PIN
Need more? Email Us
ECAD model for PLCC-84
American Hakko Products, Inc.
LEAD TERMINATOR CUTS AND BENDS A
Need more? Email Us
ECAD model for TP-5000-15-D
Glenair, Inc.
TOOL WRENCH
Need more? Email Us
ECAD model for TG90-21A
Seekonk Precision Tools
TORQUE WRENCH
Need more? Email Us
ECAD model for TW:SM-150-1/4-ADJ
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Lowest to $359.4393
ECAD model for WC-610M
Belden Inc.
TORQUE WRENCH 9/16
Need more? Email Us
ECAD model for TRS916-30
Greenlee Communications
DIE SET CONN FIB-OPT AMP SRF&SMF
Need more? Email Us
ECAD model for PA2030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention