EN
  • EN
  • DE

TRS916-30

Part No TRS916-30
Manufacturer Belden Inc.
Catalog Tools
Description TORQUE WRENCH 9/16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wrenches
Mfr Belden Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number TRS916
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 892401-TRS916-30
Ultra Librarian 3D Model Ultra Librarian TRS916-30 CAD Model

Description

The Belden Inc. TRS916-30 Wrench is a specialized tool designed for various applications.

  • Quality: High-quality
  • Features: Offers durability and precision
  • Package: Bulk package
  • Suitable for: Professional use
  • Series: Belden Inc. series
  • Manufacturer: Belden Inc.
  • Status: Obsolete
  • Other: Provides excellent torque and is unaffected by REACH regulations

You May Also Be Interested in

Master Appliance Co
MASTER HEAT GUN, 300 - 500F, 220
Need more? Email Us
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
Wiha
HANDLE FOR TWEEZERS MOLDED
Need more? Email Us
Klein Tools, Inc.
2- IN-1 SOCKET SET
Need more? Email Us
SCS
FORENSIC FILTER ASSY
Lowest to $0.1765
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us
TE Connectivity
CABLE TRIMMER FOR RG-402/U
Need more? Email Us
Wiha
BIT PHILLIPS SZ00 1.1"
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess