EN
  • EN
  • DE

TG90-21A

Part No TG90-21A
Manufacturer Glenair, Inc.
Catalog Tools
Description TOOL WRENCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wrenches
Mfr Glenair, Inc.
Series TG90
Package Bulk
Product Status Active
Tool Type Lineman’s, Ratcheting
Length 7.63" (193.7mm)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1225705-TG90-21A
Ultra Librarian 3D Model Ultra Librarian TG90-21A CAD Model

Description

The Glenair, Inc. TG90 lineman's ratcheting wrench with the part number 1225705-TG90-21A is a versatile tool designed for various applications.

  • Product: Glenair, Inc. TG90 lineman's ratcheting wrench
  • Part Number: 1225705-TG90-21A
  • Package: Bulk
  • Length: 7.63 inches (193.7mm)
  • Product Line: Active
  • REACH: Unaffected
  • Manufacturer: Glenair, Inc.

You May Also Be Interested in

Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us
Astro Tool Corp
DIE SET WEATHERPROOF SERIES
Need more? Email Us
Apex Tool Group
SCREWDRIVER,1/4"X4",SLOTTED,CARD
Need more? Email Us
TE Connectivity
DIE FOR FF-9,5 SERIE
Need more? Email Us
Klein Tools, Inc.
HEX KEY L-SHAPE 5/32" 4.38"
Lowest to $0.3361
TE Connectivity
HDM SMPO055F070F LM
Need more? Email Us
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
TE Connectivity
EXTRACTIONTOOL
Need more? Email Us
TE Connectivity
HDM W/FA SMPR200F275F G CUT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess