EN
  • EN
  • DE

TJA1083TTJ

Part No TJA1083TTJ
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver - FlexRay 14-TSSOP
Manufacturer NXP
Series FlexRay™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TJA1083
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13947-1, 568-13947-2, 935290842118, 568-13947-6, TJA1083TTJ-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936535-TJA1083TTJ
Ultra Librarian 3D Model Ultra Librarian TJA1083TTJ CAD Model

Description

The NXP TJA1083TTJ is a cutting-edge FlexRay transceiver designed for high-speed automotive networking applications. This advanced chip is an essential component for ensuring reliable communication within modern vehicles' complex electronic systems. The TJA1083TTJ offers robust performance and is engineered to meet the stringent requirements of the automotive industry.

Key Features:

  • High-Speed Data Rates: The TJA1083TTJ supports data rates up to 10 Mbps, which is ideal for handling the bandwidth-intensive operations found in modern vehicles.
  • Low Power Consumption: With energy efficiency in mind, this transceiver features a low-power mode that significantly reduces current draw when the network is idle.
  • Exceptional Electromagnetic Compatibility (EMC): The device is designed to minimize electromagnetic emissions and is highly resistant to electromagnetic interference, ensuring reliable operation in the noisy electrical environments found in vehicles.
  • Thermal Protection: The TJA1083TTJ is equipped with thermal protection mechanisms to prevent overheating, ensuring long-term reliability and safety.
  • Bus Guardian: An integrated bus guardian provides independent error containment for each channel, which is critical for maintaining network integrity and preventing fault propagation.

Applications:

The NXP TJA1083TTJ is ideal for a variety of automotive applications that require high-speed, dependable communication. These include, but are not limited to, advanced driver-assistance systems (ADAS), in-vehicle networking, powertrain control, chassis control, and body electronics.

Technical Specifications:

  • Supply Voltage: 6V to 27V
  • Operating Temperature Range: -40°C to +125°C
  • Package: HVSON14

In summary, the TJA1083TTJ from NXP is a robust and versatile FlexRay transceiver that offers high-speed communication, low power consumption, and exceptional EMC performance. It is an essential component for the next generation of automotive networking solutions.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3182 $53.0912
37+ $2.7227 $100.7399
57+ $2.6376 $150.3432
79+ $2.5525 $201.6475
102+ $2.4674 $251.6748
136+ $2.2122 $300.8592
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess