The SN74LS112ANS, manufactured by Texas Instruments, is a high-performance dual J-K flip-flop integrated circuit. This device features two independent J-K flip-flops with individual set, reset, clock, and clock enable inputs. It is designed with Low-Power Schottky technology, which ensures reduced power consumption while maintaining high-speed operation.
Key Specifications
- Logic Type: J-K Flip-Flop
- Logic Family: LS
- Number of Circuits: Dual
- Output Type: Differential
- Supply Voltage: 5V
- Operating Temperature: 0°C to 70°C
- Package: SOP (Small Outline Package)
- Mounting Type: Surface Mount
Features
The SN74LS112ANS is designed with numerous features that make it suitable for a wide range of applications in digital systems. Some of its notable features include:
- Direct clear and preset inputs for each flip-flop.
- Edge-triggered from a leading-edge pulse of the clock.
- Asynchronous set and reset inputs.
- Complementary outputs that provide balanced propagation delay times.
- Internal structure that prevents race conditions.
Applications
With its robust design and versatile functionality, the SN74LS112ANS is ideal for a variety of applications, including:
- Counters and dividers
- Control circuits
- Memory storage and transfer
- Shift registers
- Sequential logic circuits
The SN74LS112ANS is a reliable choice for designers looking for a dual J-K flip-flop that offers high-speed operation with low power consumption. Its industry-standard SOP packaging ensures compatibility with a broad range of printed circuit board designs, making it a versatile component for both new designs and legacy system maintenance.