EN
  • EN
  • DE

PA79DK

Part No PA79DK
Manufacturer Apex Microtechnology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP POWER 2 CIRCUIT 20PSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier 2 Circuit
Manufacturer Apex Microtechnology
Package Bulk
Family Name PA79
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 598-1352, 598-2017, 598-2017-ND
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846813-PA79DK
Ultra Librarian 3D Model Ultra Librarian PA79DK CAD Model

Description

The PA79DK is a high-voltage, high-current operational amplifier manufactured by Apex Microtechnology. It is designed for demanding applications requiring precise control of voltage and current to drive inductive loads, power supplies, and other high-power devices.

Applications

  • Piezo Actuator Drivers: Used to drive high-capacitance piezo actuators in precision positioning systems.
  • Magnetic Deflection: Employed in CRT displays and scanning systems for magnetic deflection control.
  • Programmable Power Supplies: Serves as a high-voltage amplifier in programmable power supplies.
  • ATE (Automatic Test Equipment): Used in test equipment for driving high-voltage or high-current loads.
  • Motor Control: Drives DC motors and other types of motors in industrial applications.

Features

  • High Output Voltage: Capable of delivering high output voltages, typically up to ±150V.
  • High Output Current: Provides high output current, often in the range of several amperes.
  • Wide Bandwidth: Offers a wide bandwidth for accurate signal reproduction.
  • High Slew Rate: Features a high slew rate for fast response times.
  • Thermal Protection: Incorporates thermal shutdown protection to prevent overheating.

Benefits

  • Precise Control: Provides precise control of voltage and current for demanding applications.
  • High Power Capability: Delivers high power to drive various loads.
  • Robust Performance: Offers robust performance with thermal protection.
  • Versatile Application: Suitable for a wide range of high-voltage and high-current applications.
  • Reliable Operation: Designed for reliable operation in harsh environments.

Additional Details

The PA79DK is designed with a thermally efficient package to facilitate heat dissipation. Its high slew rate ensures fast response to input signals, making it suitable for applications requiring precise control. The internal thermal protection circuitry prevents damage from overheating, ensuring reliable operation. The amplifier can be configured in various gain settings to optimize performance for specific load conditions. It's a high performance operational amplifier capable of delivering significant power and precision for a wide variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess