Products specifications Report Issue?

Category Audio Products - Accessories
Mfr Switchcraft Inc.
Series 702
Package Bulk
Product Status Active
Accessory Type A/V Direct Box
Material Anodized Aluminum
Color Black and Red
For Use With/Related Products Audio/Visual Equipment
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9120
Win Source Part Number 441770-SC702CT
Ultra Librarian 3D Model Ultra Librarian SC702CT CAD Model

Description

The 441770-SC702CT is a versatile accessory designed by Switchcraft Inc.

  • Manufacturer: Switchcraft Inc.
  • Product Name: 441770-SC702CT
  • Product Type: A/V Direct Box
  • Material: Anodized Aluminum
  • Color: Black and Red
  • Package: Bulk
  • MSL: Not Applicable
  • REACH: Unaffected
  • HTSUS Code: 8537.10.9120

You May Also Be Interested in

Mallory Sonalert Products Inc.
CONTROL MANUAL VOLUME
Need more? Email Us
ECAD model for SCVC
Knowles
TELECOIL
Need more? Email Us
ECAD model for 5100-253662
Knowles
TELECOIL
Need more? Email Us
ECAD model for 5300-253588
Neutrik
1/4" PROFESSIONAL PHONE PLUG, 2
Need more? Email Us
ECAD model for NP2X
PUI Audio, Inc.
MICROPHONE BOOT 9.7MM X 4.5MM LE
Need more? Email Us
ECAD model for MB-9745-LP-R
Knowles
ACOUSTIC DAMPER RED 2200OHMS
Need more? Email Us
ECAD model for BF-1921-000
Mallory Sonalert Products Inc.
REPLACEMENT PLASTIC NUT SC & SCE
Need more? Email Us
ECAD model for PNR1
Mallory Sonalert Products Inc.
NUT BLK ALUM KNURL
Need more? Email Us
ECAD model for BNR1
Knowles
TREATED WINDSCREEN FOR BOOM
Need more? Email Us
ECAD model for FB-31538-000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention