Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 157MHz Center
Bandwidth 12MHz
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.826" L x 0.472" W (20.98mm x 11.99mm)
Height (Max) 0.220" (5.59mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 864466-BPF-B157+
Ultra Librarian 3D Model Ultra Librarian BPF-B157+ CAD Model

Description

The 864466-BPF-B157+ is a band pass RF filter designed for various applications. It is part of the Mini-Circuits series of electronic components.

  • Frequency Range: 157MHz
  • Bandwidth: 12MHz
  • Size: 0.826" L x 0.472" W (20.98mm x 11.99mm)
  • Height: 0.220" (5.59mm)
  • Mounting Type: Surface Mount
  • Product Status: Active
  • Package: Tape & Reel
  • Package Quantity: 500

You May Also Be Interested in

TDK Corporation
RF FILTER BAND PASS 3.75GHZ 0805
Lowest to $0.2239
ECAD model for DEA203750BT-2292A1-H
Qorvo US Inc.
Need more? Email Us
ECAD model for QPQ2200QTR13
Mini-Circuits
RF FILTER BAND PASS 29MHZ 8SMD
Need more? Email Us
ECAD model for SXBP-29+
Mini-Circuits
CER FILTER 900MHZ LOW PASS
Lowest to $8.5728
ECAD model for LFCG-800+
Mini-Circuits
RF FILTER BAND PASS 220MHZ 8SMD
Need more? Email Us
ECAD model for RBP-220W+
Mini-Circuits
RF FILTER LOW PASS 1GHZ 8SMD
Lowest to $25.4382
ECAD model for RLP-900+
Mini-Circuits
LUMPED LC LPF, DC - 1.9 MHZ, 50
Need more? Email Us
ECAD model for BLP-1.9+
Mini-Circuits
RF FILTER LOW PASS 20GHZ 1210
Lowest to $16.2971
ECAD model for LFCV-2002+
Mini-Circuits
Mini-Circuits Lumped LC Band Pass Filter, 155 - 169 MHz, 50?
Need more? Email Us
ECAD model for SXBP-162+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention