Products specifications Report Issue?

Categories Switches
Manufacturer Apem Inc.
Packaging Tray
Status Active
Output Code Decimal
Read Out 0 to 9
Number of Sections 1
Display Characters - Height 0.268" (6.80mm)
Actuator Type Pushwheel
Contact Rating @ Voltage 0.1A @ 40VAC/DC
Contact Finish Gold
Mounting Panel Mount, Snap-In
Termination Style Card Edge/Solder Pad
End Caps Sold Separately
Section Width 0.315" (8.00mm)
Depth Behind Flange 39.10mm
Housing Material Polyphenylene Oxide (PPO)
Color Black
Temperature Range - Operating -20°C to 80°C
Win Source Part Number 1094174-DPS9111AK2
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 10
Ultra Librarian 3D Model Ultra Librarian DPS9111AK2 CAD Model

Description

The Apem Inc. DPS9111AK2 is a pushwheel type of electronic component.

  • Contact Rating: 0.1A @ 40VAC/DC
  • Display Character Height: 0.268" (6.80mm)
  • Depth Behind Flange: 39.10mm
  • Operating Temperature Range: -20°C to 80°C
  • Housing Material: Polyphenylene oxide (PPO)
  • Contact Finish: Gold
  • Usage: Designed to be used in various electronic devices
  • Characteristics: Reliable and high-quality component that provides efficient performance

You May Also Be Interested in

C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 313110000
Omron
SWITCH THUMB SPDT 0.1A 50V
Need more? Email Us
ECAD model for A7BS-206-PM-1
Apem Inc.
SWITCH THUMB DECIMAL 0.1A 40V / Thumbwheel Switch Decimal 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for SMCD111AL2
Omron
SWITCH THUMB BCD 0.15A 125V
Need more? Email Us
ECAD model for A7PH-206-S07
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
ECAD model for 323100000
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
ECAD model for 302109N00
Omron
SWITCH THUMB BCD 0.15A 125V/28V / Thumbwheel Switch BCD 0.15A @ 125VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for A7PH-206-1
TE Connectivity
DPS8111AK=DECIMAL CODE (1-OF-1 / Thumbwheel Switch Decimal 0.4VA @ 20VAC/DC Panel Mount, Screw
Need more? Email Us
ECAD model for 1-1437603-1
Apem Inc.
SWITCH THUMB DECIMAL 0.1A 40V
Lowest to $61.0908
ECAD model for DPS9111AK2

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0908 $61.0908
3+ $50.1258 $150.3774
4+ $48.5594 $194.2376
5+ $46.9930 $234.9650
7+ $45.4265 $317.9855
9+ $40.7272 $366.5448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention