Products specifications Report Issue?

Output Code BCD
Read Out 0 ~ 9
Number of Sections 2
Actuator Type Thumbwheel
Contact Rating @ Voltage 0.1A @ 120VAC/28VDC
Contact Material Copper Alloy
Mounting Type Panel Mount, Screw
Termination Style Card Edge/Solder Pad
End Caps Included
Section Width 0.350" (8.89mm)
Panel Cutout Dimensions Rectangular - 26.42mm x 25.91mm
Temperature Range - Operating -40°C ~ 65°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1564023-322110000
Ultra Librarian 3D Model Ultra Librarian 322110000 CAD Model

You May Also Be Interested in

Omron
SWITCH THUMB BCD 0.15A 125V/28V / Thumbwheel Switch BCD 0.15A @ 125VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for A7PH-207-1
Apem Inc.
SWITCH THUMB DECIMAL 0.1A 40V / Thumbwheel Switch Decimal 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for SMCD111AL2
Apem Inc.
SWITCH THUMB HEX 0.1A 40V / Thumbwheel Switch Hexadecimal 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for DPS9301AK2
C&K Components
SWITCH THUMB BCD COMP 0.1A 120V
Need more? Email Us
ECAD model for 342300001
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
ECAD model for 302109N00
Apem Inc.
SWITCH THUMB HEX 0.1A 40V / Thumbwheel Switch Hexadecimal 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for SMCD301AK2
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 313110000
C&K Components
SWITCH THUMB BCD 0.1A 30V / Thumbwheel Switch BCD 0.1A @ 30VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for 3P0210A02
Apem Inc.
SWITCH THUMB BCD 0.1A 40V / Thumbwheel Switch BCD 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for SMCD131AL2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention