Products specifications

Output Code Hexadecimal
Read Out 0 ~ 9, A ~ F
Number of Sections 1
Display Characters - Height 0.157" (4.00mm)
Actuator Type Pushwheel
Contact Rating @ Voltage 0.1A @ 50VAC/28VDC
Mounting Type Panel Mount, Snap-In
Termination Style Card Edge/Solder Pad
End Caps Sold Separately
Section Width 0.394" (10.00mm)
Temperature Range - Operating -10°C ~ 65°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1564075-A7PS-254-1
Ultra Librarian 3D Model Ultra Librarian A7PS-254-1 CAD Model

You May Also Be Interested in

Omron
SWITCH THUMB SPDT 0.1A 50V
Need more? Email Us
ECAD model for A7BS-206-PM-1
TE Connectivity
SWITCH THUMB BCD 0.4VA 20V / Thumbwheel Switch BCD 0.4VA @ 20VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for DPS10131AK
Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
ECAD model for A7D-206
Omron
SWITCH THUMB BCD 0.15A 125V/28V / Thumbwheel Switch BCD 0.15A @ 125VAC/28VDC Panel Mount, Snap-In
Lowest to $72.8263
ECAD model for A7PH-206-1
Omron
SWITCH THUMB HEX 0.1A 50V
Need more? Email Us
ECAD model for A7PS-254-1
Apem Inc.
SWITCH THUMB DECIMAL 0.1A 40V / Thumbwheel Switch Decimal 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for SMCD111AK2
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
ECAD model for 302109N00
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
ECAD model for 323100000
TE Connectivity
DPS8111AK=DECIMAL CODE (1-OF-1 / Thumbwheel Switch Decimal 0.4VA @ 20VAC/DC Panel Mount, Screw
Need more? Email Us
ECAD model for 1-1437603-1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention