EN
  • EN
  • DE

APW7276QBI-TRG

Part No APW7276QBI-TRG
Manufacturer Anpec
Catalog Electronic Wholesale
Description PMIC for LCD Bias Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer Anpec
Manufacturer Homepage www.anpec.com.tw
Win Source Part Number 751889-APW7276QBI-TRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APW7276QBI-TRG CAD Model

Description

The APW7276QBI-TRG is a high-efficiency synchronous buck converter from Anpec Electronics. This device is designed for a variety of applications requiring step-down voltage conversion with high efficiency and low output ripple.

Applications:

  • Point-of-load (POL) regulators in servers and workstations.
  • Notebook and desktop computers.
  • Graphics cards and other high-power ASICs.
  • FPGA and DSP power supplies.
  • Networking equipment and telecommunications systems.
  • Industrial power supplies.

Features:

  • High Efficiency: Synchronous rectification for improved efficiency, reducing power losses.
  • Wide Input Voltage Range: Operates from a broad range of input voltages, offering design flexibility.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Short-Circuit Protection (SCP): Shuts down the converter in case of a short circuit at the output.
  • Thermal Shutdown: Protects the converter from overheating.
  • Power Good Output: Indicates when the output voltage is within the specified regulation range.

Benefits:

  • Improved System Performance: High efficiency leads to lower power consumption and reduced heat generation.
  • Increased Reliability: Integrated protection features prevent damage from common electrical faults.
  • Reduced System Cost: Requires fewer external components, reducing board space and BOM cost.
  • Flexible Design: Adjustable output voltage allows for customization to specific application requirements.
  • Simplified Design: Easy to use with minimal external components.

Additional Details:

The APW7276QBI-TRG typically operates at a high switching frequency, allowing for smaller external components and a faster transient response. The integrated MOSFETs contribute to the high efficiency and compact size of the converter. The device is available in a QFN package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $7.8205
Intel
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,655 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess