EN
  • EN
  • DE

TDA8925ST/N1,112

Part No TDA8925ST/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 20W STER 17SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 6 Ohm
Supply Voltage - Operating ±7.5 V to 30 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 17-RDBS
Dimension 17-SIP Formed Leads
Win Source Part Number 1106665-TDA8925ST/N1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8925ST/N1,112 CAD Model

Description

The TDA8925ST/N1,112 is a high-efficiency Class-D audio power amplifier designed and manufactured by NXP Semiconductors. This innovative audio amplification solution is perfect for a wide range of applications, including home theater systems, active speakers, and general audio amplification requirements.

Key Features

  • High Efficiency: With Class-D operation, the TDA8925ST/N1,112 offers an impressive efficiency level that significantly reduces heat dissipation and power losses, making it an environmentally friendly option for modern audio systems.
  • Power Output: The device is capable of delivering up to 25W of continuous output power per channel into an 8-ohm load, ensuring powerful and clear audio reproduction.
  • Low Distortion: It provides low Total Harmonic Distortion (THD) plus Noise figures, which translates to high-fidelity sound quality that can satisfy audiophiles and casual listeners alike.
  • Integrated Protection: The built-in protection circuitry includes overtemperature, short-circuit, and under-voltage lockout features, safeguarding the amplifier and connected components from potential damage.
  • Single-Supply Operation: Designed to operate from a single supply voltage, the TDA8925ST/N1,112 simplifies power supply design and minimizes external component count.
  • Compact Package: The device comes in a compact 20-lead DIL-bent-SIL power package, which allows for efficient use of PCB space and is suitable for space-constrained applications.

Applications

The versatility of the TDA8925ST/N1,112 makes it an ideal choice for a variety of audio applications. It is frequently used in:

  • Flat-screen TVs
  • Active speaker systems
  • Home theater receivers
  • Soundbars
  • PC audio systems

Conclusion

Overall, the NXP TDA8925ST/N1,112 Class-D audio amplifier is a robust, efficient, and reliable solution for modern audio amplification needs. Its combination of high power output, low distortion, and integrated protection features, all in a compact package, make it an excellent choice for designers and manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess