EN
  • EN
  • DE

UCC3946PWTRG4

Part No UCC3946PWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Microprocessor Supervisor with Watchdog Timer 8-TSSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Reset Threshold Voltage 1.26 V
Max Supply Current 18 µA
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Reset Threshold Voltage 1.19 V
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 18 µA
Number of Elements 1
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 10 µA
Overvoltage Threshold 1.26 V
Quiescent Current 10 µA
Radiation Hardening No
Reset Active Low
Reset Timeout 160 ms
RoHS Compliant
Threshold Voltage 1.24 V
Type Simple Reset/Power-On Reset
Watchdog Timer Yes
Win Source Part Number 1102054-UCC3946PWTRG4
Categories PMIC - Supervisors
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC3946PWTRG4 CAD Model

Description

Product Overview: UCC3946PWTRG4 by Texas Instruments

The UCC3946PWTRG4 is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This power management IC is specifically engineered to provide reliable power sequencing in a variety of applications, making it an essential component for designers looking to optimize the power architecture of their systems.

The device is part of the UCC3946 series and is particularly suitable for systems that require controlled power-up and power-down sequences. It is commonly used in microprocessor-based systems, DSPs, and other digital systems that necessitate precise power sequencing to avoid damage or improper operation.

Key Features:

  • Voltage Supervision: The UCC3946PWTRG4 provides accurate voltage supervision, ensuring that the voltages in your system remain within specified thresholds for safe operation.
  • Programmable Sequencing: Users can program the sequence in which power rails are enabled or disabled, allowing for customization to meet specific system requirements.
  • Power Good Output: A "power good" output signal is available, which can be used to enable other system components once the proper voltage levels are established and stable.
  • Under-voltage Lockout (UVLO): The IC includes an under-voltage lockout feature that prevents the system from operating at dangerously low voltage levels, thus protecting the circuitry.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, contributing to the longevity and reliability of the system.
  • Compact Packaging: The UCC3946PWTRG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications:

Due to its versatile nature, the UCC3946PWTRG4 can be utilized in a wide range of applications. These include, but are not limited to, servers, telecom equipment, data storage systems, industrial control systems, and embedded computing devices. Its ability to ensure a safe and predictable power-up sequence makes it particularly valuable in systems where data integrity and hardware protection are paramount.

Overall, the UCC3946PWTRG4 by Texas Instruments represents a reliable and efficient solution for managing power sequences in complex electronic systems, ensuring both performance and protection.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess