The 50WQ06FNPBF is a Schottky Barrier rectifier from International Rectifier. It is designed for use in high-frequency switching applications where efficiency and low power loss are critical. It features a low forward voltage drop, fast switching speed, and is available in a surface-mount package. The 'FN' in the part number indicates the specific package style (D-PAK/TO-252), and the 'PBF' suffix signifies that it is a lead-free component, compliant with RoHS standards.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC converters
- Freewheeling diodes
- Reverse polarity protection
- High-frequency inverters
Features:
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- Surface mount D-PAK (TO-252) package
- Lead-free finish (RoHS compliant)
Benefits:
- Increased efficiency in power conversion
- Reduced power dissipation and heat generation
- Improved system reliability due to high surge current capability
- Suitable for high-frequency applications
- Environmentally friendly due to RoHS compliance
- Simplified manufacturing with surface mount design
Additional Details:
The 50WQ06FNPBF has a maximum average forward current of 5.0 Amperes. It has a maximum repetitive peak reverse voltage of 60 Volts. The operating temperature range is typically from -55°C to +150°C. The device is packaged in a D-PAK (TO-252) package, which is suitable for surface mounting on printed circuit boards. This Schottky rectifier is constructed with a Schottky barrier that reduces the forward voltage drop compared to conventional diodes, leading to lower power losses and improved efficiency, particularly in high-frequency applications. The part also features a high surge current capability to withstand transient events, enhancing the robustness of the application. The D-PAK package provides efficient heat dissipation, allowing the device to operate at higher currents and temperatures.