EN
  • EN
  • DE

TAS5066PAGR

Part No TAS5066PAGR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description SIX-CHANNEL Digital Audio PWM Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 6
Interface I2C, I2S
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Specifications 32kHz ~ 192kHz
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1264052-TAS5066PAGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TAS5066
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TAS5066PAGR CAD Model

Description

The Texas Instruments TAS5066PAGR is a high-performance, integrated six-channel digital audio power amplifier designed to deliver exceptional sound quality for a wide range of audio applications. With its advanced features and robust design, the TAS5066PAGR is an ideal solution for multi-channel audio systems, including home theater systems, soundbars, and mini/micro component systems.

This state-of-the-art component utilizes Texas Instruments' PurePath™ technology to ensure high-fidelity audio reproduction with minimal distortion and noise. The TAS5066PAGR supports a PWM output stage capable of driving up to 100W per channel into a 6-ohm load, making it a powerful choice for demanding audio environments. The amplifier operates with a supply voltage range from 10V to 26V, providing flexibility in system design.

The TAS5066PAGR features an integrated audio processor that can handle a variety of digital audio formats, including I2S and left-justified data. It also boasts an advanced error reporting system that monitors the output for issues such as overcurrent, undervoltage, and overheating, ensuring reliable operation under various conditions.

With its thermal foldback feature, the TAS5066PAGR can maintain continuous playback even when thermal conditions are less than ideal. This ensures uninterrupted audio enjoyment without the risk of damage to the system. Additionally, the device comes in a 64-pin HTQFP (Heat-sink Thin Quad Flat Package) that facilitates efficient thermal dissipation and space-saving on PCB layouts.

Integrating the TAS5066PAGR into your audio system is straightforward, thanks to its I2C control interface, which allows for easy communication with microcontrollers or processors. This feature enables users to adjust volume, manage faults, and configure the system with precision.

In summary, the Texas Instruments TAS5066PAGR is a versatile and powerful audio amplifier that offers superior sound quality, reliability, and ease of integration, making it a top choice for audio designers and enthusiasts alike.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2064 $54.6192
7+ $14.9386 $104.5702
11+ $14.4717 $159.1887
15+ $14.0049 $210.0735
19+ $13.5381 $257.2239
25+ $12.1376 $303.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess