EN
  • EN
  • DE

APM9424KC-TRL

Part No APM9424KC-TRL
Manufacturer Anpec
Catalog Hard To Find
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146539-APM9424KC-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APM9424KC-TRL CAD Model

Description

The APM9424KC-TRL is a P-Channel MOSFET from Anpec Electronics. It is designed for load switching applications, offering low on-resistance and efficient power management capabilities.

Applications:

  • Load Switching: Used for switching power to various components in electronic devices.
  • Power Management: Integrated into power management circuits for efficient power distribution.
  • Battery Management Systems (BMS): Suitable for battery protection and control in portable devices.
  • DC-DC Converters: Can be used in DC-DC conversion circuits.

Features:

  • P-Channel MOSFET: Facilitates convenient control and switching.
  • Low On-Resistance (RDS(on)): Minimizes power loss and maximizes efficiency.
  • Fast Switching Speed: Allows for rapid response in switching applications.
  • Logic Level Gate Drive: Can be driven by logic-level signals.
  • Surface Mount Package: Allows for simple integration into circuit boards.

Benefits:

  • Improved Efficiency: Reduces power dissipation with low on-resistance, leading to improved energy efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuitry.
  • Compact Design: Small surface mount package provides for high-density board layouts.
  • Reliable Performance: Engineered for consistent and reliable performance.

Specifications:

The APM9424KC-TRL typically features a low gate threshold voltage, making it efficient for low-voltage switching. Key specifications include the maximum drain-source voltage (VDS) and continuous drain current (ID) ratings, which describe the device's power handling capabilities. The RDS(on) value, specified at various gate-source voltages (VGS), is critical for assessing efficiency. It is usually available in a small surface-mount package. Always consult the official datasheet for accurate and up-to-date specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess