EN
  • EN
  • DE

AR9341-DL3A

Part No AR9341-DL3A
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1329+
Reference case QFN
Manufacturer QUALCOMM
Win Source Part Number 709496-AR9341-DL3A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR9341-DL3A CAD Model

Description

The AR9341-DL3A is a Qualcomm Atheros highly integrated and feature-rich IEEE 802.11n 2x2 2.4 GHz System-on-a-Chip (SoC) for wireless routers and embedded applications. This SoC combines a MIPS 74Kc processor, high-performance WLAN radio, and various peripherals to provide a complete solution for wireless connectivity and networking.

Applications

  • Wireless routers
  • Access points
  • Wireless repeaters
  • Embedded systems
  • Home automation gateways
  • Network storage devices (NAS)

Features

  • Integrated MIPS 74Kc processor
  • IEEE 802.11n 2x2 2.4 GHz WLAN radio
  • Supports up to 300 Mbps data rates
  • 5-port Fast Ethernet switch
  • USB 2.0 host interface
  • SPI and UART interfaces
  • DDR2 memory controller
  • Advanced security features (WPA, WPA2)

Benefits

  • Provides a complete solution for wireless networking.
  • Offers high-performance Wi-Fi connectivity.
  • Enables advanced routing and networking features.
  • Supports various peripheral devices.
  • Simplifies product development.
  • Reduces bill of materials (BOM) cost.

Additional Details

The AR9341-DL3A integrates a powerful MIPS 74Kc processor with a clock speed of up to 560 MHz, providing ample processing power for routing, security, and other network applications. The integrated 2x2 MIMO WLAN radio supports data rates up to 300 Mbps and provides excellent range and coverage. The chip also includes a 5-port Fast Ethernet switch, USB 2.0 host interface, and various other peripherals, making it a versatile solution for a wide range of applications. It runs a Linux-based operating system and supports open-source software development.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8919 $62.0271
21+ $5.6549 $118.7529
32+ $5.4782 $175.3024
44+ $5.3015 $233.2660
57+ $5.1247 $292.1079
76+ $4.5946 $349.1896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess