EN
  • EN
  • DE

BP3319MB

Part No BP3319MB
Manufacturer Bright Power
Catalog Miscellaneous
Description PSR Single-Stage APFC Offline LED Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819607-BP3319MB
Ultra Librarian 3D Model Ultra Librarian BP3319MB CAD Model

Description

The BP3319MB is a high-performance, high-PF (Power Factor) buck LED driver with active PFC (Power Factor Correction). Manufactured by Bright Power, this device is designed for LED lighting applications requiring efficient power conversion and compliance with power quality standards.

Applications:

  • LED Street Lights
  • LED High Bay Lights
  • LED Flood Lights
  • LED Panel Lights
  • Applications Requiring High Power Factor and Low THD

Features:

  • Active Power Factor Correction (PFC)
  • High Power Factor (>0.9)
  • Low Total Harmonic Distortion (THD)
  • High Efficiency
  • Buck Topology
  • Built-in Overvoltage Protection (OVP)
  • Built-in Overcurrent Protection (OCP)
  • Built-in Short Circuit Protection (SCP)
  • Over-Temperature Protection (OTP)

Benefits:

  • Meets stringent power quality requirements, reducing harmonic distortion in the AC line.
  • High power factor maximizes the utilization of available power, reducing energy waste.
  • High efficiency minimizes power loss and reduces heat dissipation.
  • Provides a stable and reliable LED current for consistent brightness.
  • Comprehensive protection features enhance the reliability and lifespan of the LED lighting system.

Additional Details:

The BP3319MB employs a buck topology with active PFC to achieve high power factor and low THD. It is designed to operate with a wide input voltage range. The device offers excellent line and load regulation. The built-in protection features safeguard the LED driver and the LED load from potential damage. The IC is available in a suitable package for thermal dissipation. It is compliant with various safety and EMC standards. The BP3319MB enables energy-efficient and environmentally friendly LED lighting solutions. It is ideal for applications where power quality is a critical requirement. The precise control algorithms ensure stable and flicker-free operation.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1173 $58.0635
1,200+ $0.0963 $115.5600
1,860+ $0.0933 $173.5380
2,560+ $0.0903 $231.1680
3,310+ $0.0873 $288.9630
4,425+ $0.0783 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess