EN
  • EN
  • DE

IRFH8307TRPBF

Part No IRFH8307TRPBF
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100A PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series HEXFET, StrongIRFET
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 42A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.35V @ 150μA
Gate Charge (Qg) (Maximum) @ Vgs 120nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 7200pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.6W (Ta), 156W (Tc)
Rds On (Maximum) @ Id, Vgs 1.3 mOhm @ 50A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-PQFN (5x6)
Package 8-PowerTDFN
Manufacturer Homepage www.infineon.com
Win Source Part Number 710515-IRFH8307TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name IRFH8307
Introduction Date November 29, 2012
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian IRFH8307TRPBF CAD Model

Description

The Infineon Technologies HEXFET, StrongIRFET is a MOSFET technology-based electronic component that has a current rating of 42A (Ta), 100A (Tc) @ 25°C. It has a Drain Source Voltage of 30V and Gate Charge (Qg) (Maximum) @ Vgs of 120nC @ 10V. The device has a Channel Type Type of N and Rds On (Maximum) @ Id, Vgs of 1.3 mOhm @ 50A, 10V. The package is 8-PowerTDFN and is mounted using SMD technology. The device has an Input Capacitance (Ciss) (Maximum) @ Vds of 7200pF @ 15V and Vgs(th) (Maximum) @ Id of 2.35V @ 150μA. The Infineon Technologies HEXFET, StrongIRFET has a Power Dissipation (Maximum) of 3.6W (Ta), 156W (Tc) and a Vgs (Maximum) of ±20V. It is suitable for use in Discrete Semiconductor Products and has an estimated EOL Date of 2026. The device is manufactured in Malaysia and has a medium level of popularity with a limited supply and demand status.

  • Current Rating: 42A (Ta), 100A (Tc) @ 25°C
  • Drain Source Voltage: 30V
  • Gate Charge (Qg) (Maximum) @ Vgs: 120nC @ 10V
  • Channel Type: N
  • Rds On (Maximum) @ Id, Vgs: 1.3 mOhm @ 50A, 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 7200pF @ 15V
  • Vgs(th) (Maximum) @ Id: 2.35V @ 150μA
  • Power Dissipation (Maximum): 3.6W (Ta), 156W (Tc)
  • Vgs (Maximum): ±20V

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6284 $50.2720
195+ $0.5156 $100.5420
305+ $0.4995 $152.3475
415+ $0.4834 $200.6110
535+ $0.4673 $250.0055
720+ $0.4189 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess