EN
  • EN
  • DE

APL5156BI-TRG

Part No APL5156BI-TRG
Manufacturer Anpec
Catalog Hard To Find
Description High Input Voltage, Low Quiescent Current, 150mA LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146382-APL5156BI-TRG
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL5156BI-TRG CAD Model

Description

The APL5156BI-TRG is a power management integrated circuit (PMIC) manufactured by Anpec Electronics. It is primarily designed for battery charging applications, specifically single-cell lithium-ion (Li-ion) batteries, offering a compact and efficient solution for portable devices.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Bluetooth Headsets
  • Other Battery-Powered Devices

Features:

  • Linear Charger for Single-Cell Li-ion Batteries
  • Constant Current/Constant Voltage (CC/CV) Charging
  • Programmable Charging Current
  • Thermal Feedback Regulation
  • Over-Voltage Protection (OVP)
  • Short-Circuit Protection (SCP)
  • Automatic Recharge
  • Charge Status Indication

Benefits:

  • Optimized Charging for Li-ion Batteries
  • Safe Charging with Protection Features
  • Flexible Charging Current Settings
  • Prevention of Overheating During Charging
  • Automatic Maintenance of Battery Charge
  • Easy Monitoring of Charging Status

The APL5156BI-TRG uses a linear charging architecture, which provides a simple and cost-effective solution for Li-ion battery charging. The thermal feedback regulation helps to prevent overheating by reducing the charging current when the die temperature exceeds a certain threshold. The automatic recharge feature ensures that the battery is always fully charged by automatically restarting the charging cycle when the battery voltage drops below a certain level.

Technical Specifications:

  • Input Voltage Range: Specified in datasheet
  • Charging Voltage: Specified in datasheet
  • Charging Current: Programmable, specified in datasheet
  • Operating Temperature Range: Specified in datasheet
  • Package: Specified in datasheet

You May Also Be Interested in

Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Rohm Semiconductor
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Panasonic
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2863 $50.1025
430+ $0.2350 $101.0500
660+ $0.2276 $150.2160
910+ $0.2203 $200.4730
1,175+ $0.2129 $250.1575
1,575+ $0.1909 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess