EN
  • EN
  • DE

EAIST1708A1

Part No EAIST1708A1
Manufacturer Everlight Electronics Co Ltd
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 65MA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 11 Weeks
Features Infrared (IR) Emitter 940nm 1.2V 65mA 0.2mW/sr @ 20mA 140° 2-SMD, No Lead
Manufacturer Everlight Electronics Co Ltd
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 2-SMD, No Lead
Family Name EAIST1708
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.40.2000
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935166-EAIST1708A1
Ultra Librarian 3D Model Ultra Librarian EAIST1708A1 CAD Model

Description

The EAIST1708A1 from Everlight Electronics Co Ltd is a reliable and efficient optoelectronic component that is designed to deliver optimal performance in various electronic applications.

  • Status: Balanced Supply and Demand
  • Popularity: High
  • Operating Temperature: -25°C to 85°C (TA)
  • Specs: 940nm 1.2V 65mA 0.2mW/sr @ 20mA 140° 2-SMD, No Lead
  • Package Type: 2-SMD, No Lead
  • Packaging: Reel-TR
  • Quantity per Package: 4000
  • Manufacturer: Everlight Electronics Co Ltd

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5627
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Kingbright
EMITTER IR 940NM 50MA SMD
Lowest to $0.2227
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $0.5182
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA
Need more? Email Us
Lite-On Inc.
EMITTER IR 940NM 60MA RADIAL
Lowest to $0.1656
OSRAM Opto Semiconductors Inc.
EMITTER IR
Lowest to $0.5149
Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0995

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess