EN
  • EN
  • DE

APM3054NU

Part No APM3054NU
Manufacturer Anpec
Catalog Hard To Find
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146494-APM3054NU
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APM3054NU CAD Model

Description

The APM3054NU is a N-Channel enhancement mode power MOSFET manufactured by Anpec Electronics. It is designed for low-voltage, high-current applications, such as DC-DC converters, load switching, and power management in portable devices. The APM3054NU features a low on-resistance, enabling high efficiency and minimizing power losses.

Applications:

  • DC-DC Converters: Used in step-up and step-down DC-DC converters for voltage regulation.
  • Load Switching: Controlling power to various loads in electronic circuits.
  • Power Management: Managing power distribution in portable devices and battery-powered systems.
  • Battery Protection Circuits: Protecting batteries from overcharge, overdischarge, and overcurrent conditions.
  • Synchronous Rectification: Used in synchronous rectifiers to improve efficiency in power supplies.

Features:

  • N-Channel Enhancement Mode: Easily driven with a positive gate-source voltage.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency circuits.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency.
  • Avalanche Rated: Can withstand transient voltage spikes.
  • Small Package: Offered in a compact surface-mount package for space-constrained applications.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to high efficiency in power conversion applications.
  • Reduced Power Dissipation: Minimizes heat generation, improving thermal performance and system reliability.
  • Simplified Driving Circuitry: N-channel configuration simplifies the gate drive requirements.
  • Improved System Reliability: Avalanche rating enhances robustness against voltage transients.
  • Compact Size: Suitable for use in small, portable electronic devices.

Additional Details:

The APM3054NU is commonly used in portable devices and other applications where efficiency and size are critical. The gate-source voltage (VGS) and drain-source voltage (VDS) ratings must be carefully considered to ensure safe operation. A gate resistor is often used to limit the gate current and prevent ringing. For detailed electrical characteristics, thermal specifications, and application circuit examples, consult the Anpec datasheet. The datasheet will provide information on maximum VGS, VDS, drain current (ID), and RDS(on) at various gate voltages and temperatures.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess