EN
  • EN
  • DE

APL5708R-25VC-TRL

Part No APL5708R-25VC-TRL
Manufacturer Anpec
Catalog Hard To Find
Description Low IQ, Low Dropout 700mA Fixed Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146420-APL5708R-25VC-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL5708R-25VC-TRL CAD Model

Description

The APL5708R-25VC-TRL is a 300mA, adjustable and fixed output voltage, low dropout linear regulator. It features high accuracy, low dropout voltage, and low ground current. It is available in a SOT-25 package.

Applications

  • Cellular Phones
  • Cordless Phones
  • PDAs
  • MP3 Players
  • GPS
  • PCMCIA Cards
  • Battery-Powered Systems

Features

  • Low Dropout Voltage: 250mV at 300mA
  • High Output Accuracy: ±2%
  • Low Quiescent Current: 70µA
  • Adjustable Output Voltage or Fixed Output Voltage
  • Stable with Ceramic Capacitor: 1µF
  • Current Limiting Protection
  • Thermal Shutdown Protection
  • Short Circuit Protection
  • SOT-25 Package

Benefits

  • Extended Battery Life: The APL5708R-25VC-TRL's low quiescent current helps to extend battery life in portable applications.
  • High Accuracy: The APL5708R-25VC-TRL's high output accuracy ensures that the regulated voltage is stable and accurate.
  • Protection Features: The APL5708R-25VC-TRL's current limiting, thermal shutdown, and short circuit protection features protect the regulator from damage.
  • Small Size: The APL5708R-25VC-TRL is available in a small SOT-25 package, which makes it ideal for portable applications.

Technical Specifications

  • Input Voltage: 2.5V to 6V
  • Output Voltage: Adjustable or Fixed at 2.5V
  • Output Current: 300mA
  • Dropout Voltage: 250mV at 300mA
  • Quiescent Current: 70µA
  • Operating Temperature: -40°C to +85°C
  • Package: SOT-25

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Genesys
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
ON Semiconductor
Lowest to $7.9822
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Micron Technology Inc.
Lowest to $16.8087
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess