EN
  • EN
  • DE

MCP2515-I/P

Part No MCP2515-I/P
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CONTROLLER W/SPI 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol CAN
Purpose Controller
Standards CAN 2.0
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 85°C
Case / Package 18-PDIP
Win Source Part Number 208200-MCP2515-I/P
Ultra Librarian 3D Model Ultra Librarian MCP2515-I/P CAD Model

Description

Microchip Technology MCP2515-I/P CAN Controller

The MCP2515-I/P is a stand-alone Controller Area Network (CAN) controller developed by Microchip Technology. It implements the CAN specification, version 2.0B, allowing communication at speeds up to 1 Mb/s. This device is particularly designed for those applications requiring robust serial communication with high immunity to interference and low latency, making it an ideal choice for automotive and industrial applications.

The MCP2515-I/P operates as an interface between a standard SPI (Serial Peripheral Interface) and the CAN bus, which is a reliable medium for exchanging data packets with a high degree of fault tolerance. This controller is equipped with features such as two receive buffers with prioritized message storage, six 29-bit filters, two 29-bit masks, and three transmit buffers with prioritization and abort features. These functionalities enable the MCP2515 to manage multiple messages efficiently and maintain stable communication in complex environments.

This device is housed in a PDIP (Plastic Dual In-line Package) with 18 pins, providing a convenient package for breadboarding and prototyping. It operates over a wide temperature range, typically from -40°C to +125°C, making it robust for challenging conditions. The MCP2515-I/P also supports a wide voltage range from 2.7V to 5.5V, ensuring compatibility with both 3.3V and 5V systems.

One of the key advantages of the MCP2515-I/P is the ease of integration with microcontrollers lacking a dedicated CAN interface. By offloading the CAN protocol handling to this external chip, designers can add CAN connectivity to their projects without the need for a complete system redesign. Additionally, Microchip provides extensive support in the form of datasheets, application notes, and libraries to streamline the development process.

Overall, the MCP2515-I/P from Microchip Technology is a reliable, cost-effective solution for adding CAN functionality to embedded systems, and its robust feature set ensures that it can meet the demands of a wide array of networking applications.

You May Also Be Interested in

Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3928 $59.3208
27+ $4.4248 $119.4696
41+ $4.2866 $175.7506
56+ $4.1483 $232.3048
73+ $4.0101 $292.7373
97+ $3.5952 $348.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,187 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess