EN
  • EN
  • DE

VRD2833PTX

Part No VRD2833PTX
Manufacturer AnaSem
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989615-VRD2833PTX
Categories OEM Parts(T-Z)
Manufacturer AnaSem
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VRD2833PTX CAD Model

Description

The VRD2833PTX is a high-performance, integrated voltage regulator down (VRD) controller designed for advanced microprocessor power management. This device offers precise voltage regulation and comprehensive protection features, making it suitable for demanding applications in computing and embedded systems.

Applications:

  • Desktop and server motherboards: Used to provide stable and efficient power to CPUs and GPUs.
  • Embedded systems: Suitable for industrial control systems and high-performance embedded computing platforms.
  • Gaming consoles: Provides accurate power regulation for the main processor and graphics processing units.
  • Workstations: Ensures stable power supply to critical components in professional workstations.
  • High-end laptops: For managing power to processors and graphic cards to optimize efficiency and performance.

Features:

  • Integrated VRD controller: Combines all essential functions for voltage regulation in a single chip.
  • High efficiency: Minimizes power loss and reduces thermal footprint, ensuring optimal operating temperatures.
  • Precise voltage regulation: Delivers stable and accurate voltage output, crucial for high-performance processors.
  • Overvoltage protection (OVP): Protects the load from excessive voltage levels, preventing damage.
  • Undervoltage protection (UVP): Shuts down the system in case of insufficient voltage supply, preventing data corruption and system instability.
  • Overcurrent protection (OCP): Limits current to safe levels, protecting the regulator and the load from excessive current draw.
  • Thermal shutdown protection (OTP): Disables the regulator when the temperature exceeds safe limits, preventing thermal damage.
  • Adjustable output voltage: Offers flexibility to support different voltage requirements.
  • Remote sensing: Improves voltage regulation accuracy by compensating for voltage drops across the load.

Benefits:

  • Improved system stability: Precise voltage regulation ensures stable operation under varying load conditions.
  • Enhanced energy efficiency: High efficiency reduces power consumption and lowers operating costs.
  • Increased system reliability: Comprehensive protection features prevent damage from voltage and current anomalies.
  • Simplified design: Integrated design reduces component count and simplifies circuit design.
  • Reduced thermal footprint: Lower power dissipation minimizes heat generation, allowing for more compact and reliable systems.

Additional Details:

The VRD2833PTX typically operates with an input voltage range of 4.5V to 28V, providing a regulated output voltage that can be adjusted to meet the specific requirements of the load. Its switching frequency is optimized to balance efficiency and transient response. The device is available in a compact QFN package, making it suitable for space-constrained applications. The VRD2833PTX also supports various control interfaces, allowing for seamless integration with system management controllers and software for advanced power management functions.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess