Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr TTM Technologies, Inc.
Series Xinger®
Package Tape & Reel
Function Crossover
Frequency 0Hz ~ 6GHz
Mounting SMD (SMT)
Package / Case 6-SMD, No Leads
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Other Names 1173-1143-2,1173-1143-1,X2ASR,1173-1143-6
Standard Package 2,000
Win Source Part Number 994183-X2AS
Ultra Librarian 3D Model Ultra Librarian X2AS CAD Model

Description

The TTM Technologies X2AS is an electronic component that belongs to the RF/IF and RFID category.

  • Category: RF/IF and RFID
  • Function: Crossover
  • Series: Xinger®
  • Win Source Part Number: 994183-X2AS
  • Package: 6-SMD, No Leads
  • Standard Package: 2,000
  • Mounting Type: SMD (SMT)
  • Frequency Range: 0Hz to 6GHz

You May Also Be Interested in

Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to $104.4211
ECAD model for HMC649ALP6E
NXP / Nexperia
IC LOW VOLT IF RCVR 20TSSOP / RF IC IF Receiver Cellular, NADC 200MHz RSSI Equipped 20-TSSOP
Need more? Email Us
ECAD model for SA647DH,112
Semtech Corporation
SX1303: LORA 2ND GEN B-BAND W. T
Lowest to $9.4769
ECAD model for SX1303IMLTRT
Analog Devices Inc.
IC MULTIPLIER X4 ACTIVE 16-QFN
Need more? Email Us
ECAD model for HMC917LP3ETR
Analog Devices Inc.
IC PHASE SHIFTER DGTL 28LFCSP
Lowest to $155.4977
ECAD model for HMC936ALP6E
Analog Devices Inc.
SMT GaAs MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 18 - 29 GHz OUTPUT | IC MULTIPLIER X2 ACTIVE 12-QFN
Lowest to $74.5096
ECAD model for HMC576LC3B
M/A-Com Technology Solutions
DRIVER,QUAD FET AND PIN,TAPE & R
Need more? Email Us
ECAD model for MADR-009190-0001TR
Analog Devices Inc.
IC RCVR IF/BASEBAND 16B 81LGA
Lowest to $75.2992
ECAD model for LTM9001IV-BA#PBF
Analog Devices Inc.
IC MMIC AMP VCO BUFFER 24-QFN
Lowest to $34.2541
ECAD model for HMC416LP4E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention