EN
  • EN
  • DE

AME431BAJFTB25Z

Part No AME431BAJFTB25Z
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description Adjustable Precision Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144315-AME431BAJFTB25Z
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME431BAJFTB25Z CAD Model

Description

The AME431BAJFTB25Z is a precision adjustable shunt regulator manufactured by Analog Microelectronics. This three-terminal adjustable voltage reference offers excellent temperature stability and is ideal for use in a variety of voltage regulation applications. It can function as a stable voltage reference or error amplifier in closed-loop feedback control systems. The device's adjustable output voltage capability allows for flexibility in circuit design.

Applications:

  • Linear Regulators
  • Switching Power Supplies
  • Voltage Monitoring
  • Instrumentation
  • Data Acquisition Systems

Features:

  • Adjustable Output Voltage: Can be set to any voltage between Vref (typically 2.5V) and 36V using external resistors.
  • Low Temperature Coefficient: Provides stable voltage reference over a wide temperature range.
  • Low Output Noise: Minimizes noise in the regulated output voltage.
  • Sink Current Capability: Operates with a wide range of cathode currents.
  • Precision Reference Voltage: Offers a tight tolerance on the reference voltage.
  • TO-92 Package: Easy to use through-hole package.

Benefits:

  • Stable Voltage Reference: Provides a reliable and accurate voltage reference for various applications.
  • Design Flexibility: Adjustable output voltage allows for customization of the regulated voltage.
  • Improved Performance: Low noise and temperature coefficient contribute to improved system performance.
  • Reduced Component Count: Can be used as a replacement for Zener diodes in many applications.
  • Cost-Effective: Provides a high-performance voltage reference at a competitive cost.

Additional Details:

The AME431BAJFTB25Z operates by comparing its internal reference voltage to a fraction of its output voltage, which is determined by an external resistor divider network. This allows the user to adjust the output voltage to the desired level. The device's low temperature coefficient ensures that the output voltage remains stable over a wide range of operating temperatures. The cathode current must be limited to prevent damage to the device. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Consult the datasheet for specific voltage and current ratings.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Mini-Circuits
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Infineon Technologies
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess