EN
  • EN
  • DE

TMP36GRT-REEL

Part No TMP36GRT-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-125C SOT23-5 / Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 5.5V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TMP36
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 900429-TMP36GRT-REEL
Ultra Librarian 3D Model Ultra Librarian TMP36GRT-REEL CAD Model

Description

The TMP36GRT-REEL is a precision temperature sensor from Analog Devices Inc., designed to provide accurate temperature readings without the need for external calibration. Packaged in a convenient reel for automated assembly processes, this sensor is ideal for a wide range of applications, including environmental monitoring, HVAC systems, and personal electronics.

Key Features

  • Voltage Output: The TMP36GRT-REEL provides a linear voltage output that is directly proportional to the Celsius temperature. The scale factor is 10 mV/°C, offering ease of use with ADCs (analog-to-digital converters).
  • Low Voltage Operation: Operating at voltages as low as 2.7 V, this sensor is suitable for battery-powered devices and portable applications.
  • Wide Temperature Range: With a temperature sensing range of -40°C to +125°C, the TMP36GRT-REEL can reliably function in a broad spectrum of environmental conditions.
  • Low Current Draw: It features a very low quiescent current draw of less than 50 µA, which is crucial for power-sensitive applications.
  • Accuracy: The sensor provides an accuracy of ±2°C, ensuring reliable temperature measurements for most applications.
  • No External Calibration: The TMP36GRT-REEL is factory-calibrated and does not require any additional calibration, simplifying design and reducing time to market.

Applications

The versatility of the TMP36GRT-REEL makes it suitable for a diverse array of applications. It is commonly used in:

  • Environmental and climate control systems
  • Thermal protection for electronics
  • Industrial process control
  • Battery management systems
  • Medical and laboratory equipment

Product Specifications

Parameter Value
Supply Voltage 2.7 V to 5.5 V
Output Voltage Scale Factor 10 mV/°C
Operating Temperature Range -40°C to +125°C
Accuracy ±2°C
Quiescent Current <50 µA

With its ease of integration, low power consumption, and accurate temperature sensing, the TMP36GRT-REEL from Analog Devices Inc. is an excellent choice for designers looking to incorporate temperature monitoring into their systems.

You May Also Be Interested in

Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,110 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess