EN
  • EN
  • DE

A1102LLHLX-T

Part No A1102LLHLX-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series -
Package Tape & Reel
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 24.5mT Trip, 6mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 7.5mA
Current - Output (Max) 25mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23W
Package / Case SOT-23W
Base Product Number A1102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354884-A1102LLHLX-T
Ultra Librarian 3D Model Ultra Librarian A1102LLHLX-T CAD Model

Description

The A1102LLHLX-T is a solid-state magnetic sensor manufactured by Allegro MicroSystems.

  • Type: Magnetic Switch
  • Temperature Range: -40°C to 150°C
  • Trip Point: 24.5mT
  • Release Point: 6mT
  • Voltage Supply: 3.8V to 24V
  • Supply Current: 7.5mA (Max)
  • Output Type: Open Drain
  • Package: SOT-23W

You May Also Be Interested in

NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,980 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess