EN
  • EN
  • DE

TMP04FS-REEL

Part No TMP04FS-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE PWM 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 100°C
Output Type PWM
Supply Voltage - Operating 4.5 V to 7 V
Features One-Shot
Accuracy - Highest (Lowest) ±3°C (±5°C)
Testing Conditions 25°C (-40°C to -25°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 119739-TMP04FS-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP04FS-REEL CAD Model

Description

Product Overview: TMP04FS-REEL

The TMP04FS-REEL from Analog Devices Inc. is a high-performance, precision integrated circuit temperature sensor that offers a cost-effective solution for a wide range of temperature sensing applications. The sensor is designed to provide a serial digital output that is proportional to the temperature, making it easy to interface with microcontrollers and other digital systems.

Key Features

  • Output Type: The TMP04FS-REEL provides a PWM (Pulse Width Modulation) output, which can be easily interpreted by most digital circuits.
  • Accuracy: It offers excellent accuracy and linearity over its full operating temperature range.
  • Supply Voltage: Operating on a supply voltage range from 3.0V to 5.5V, it is suitable for both 3.3V and 5V systems.
  • Temperature Range: The device has a wide temperature range, making it versatile for various environments.
  • Low Power Consumption: Its low power consumption makes it ideal for portable and battery-powered applications.
  • Package: Available in a convenient surface-mount package, it is easy to integrate into a variety of PCB designs.

Applications

The TMP04FS-REEL is suitable for a diverse array of applications, including but not limited to:

  • Environmental Control Systems
  • Industrial Process Control
  • Computer Peripheral Thermal Protection
  • Energy Management
  • Automotive Climate Control and Monitoring
  • Medical and Thermal Imaging

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the TMP04FS-REEL is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring performance and durability in the most demanding conditions.

Availability

The TMP04FS-REEL is supplied in tape and reel packaging, facilitating efficient handling and placement during high-volume manufacturing processes. This packaging ensures that the sensors are well-protected during transport and storage, and ready for automated assembly lines.

With its robust design, ease of use, and Analog Devices' reputation for high-quality products, the TMP04FS-REEL is an excellent choice for designers and engineers looking for a reliable temperature sensing solution.

You May Also Be Interested in

Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.6833
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess