EN
  • EN
  • DE

OP275GPZ

Part No OP275GPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Audio Amp Speaker Class-AB 8-Pin PDIP N Tube / IC OPAMP AUDIO 9MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Audio
Number of Circuits 2
Slew Rate 22 V/μs
Gain Bandwidth Product (GBP) 9MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 30mA
Channel Output Current 90mA
Supply Voltage - Operating ±4.5 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 088961-OP275GPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name OP275
Introduction Date October 30, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP275GPZ CAD Model

Description

The OP275GPZ is a high-performance audio operational amplifier designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp is widely recognized for its dual performance, combining both high speed and low noise, making it an ideal choice for professional audio equipment, studio mixers, and other high-fidelity audio applications.

Key Features

  • Audio-Optimized Performance: The OP275GPZ is specifically optimized for audio applications, providing superior sound quality through its low distortion and low noise characteristics.
  • High Slew Rate: With a slew rate of 22 V/µs, the device is capable of handling rapid changes in input signals without distortion, ensuring a clear and accurate audio reproduction.
  • Wide Bandwidth: The operational amplifier features a wide bandwidth of 9 MHz, which is more than sufficient for audio applications that demand high fidelity and a broad frequency response.
  • Dual Supply Operation: It operates effectively with dual supply voltages ranging from ±5V to ±15V, providing flexibility in various circuit configurations and applications.
  • Low Total Harmonic Distortion (THD): The THD of the OP275GPZ is extremely low, which means it minimizes the introduction of unwanted harmonics into the audio signal, preserving the original signal integrity.

Applications

The OP275GPZ is versatile and can be used in a diverse range of audio applications, including:

  • Professional Audio Equipment
  • Studio Mixers
  • High-Quality Audio Pre-Amplifiers
  • Active Filters and Equalizers
  • Audio Signal Processing

Package and Quality

The OP275GPZ comes in an 8-pin PDIP (Plastic Dual In-line Package), which is well-suited for through-hole mounting on printed circuit boards. Analog Devices Inc. ensures that each unit meets stringent quality standards, providing reliability and performance consistency across various environmental conditions.

Whether you are designing high-end audio equipment or looking for a reliable op-amp to enhance your audio system's performance, the OP275GPZ from Analog Devices Inc. offers an exceptional balance of speed, precision, and audio quality.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7343 $64.4058
12+ $10.0418 $120.5016
18+ $9.6955 $174.5190
26+ $9.0030 $234.0780
34+ $8.6567 $294.3278
42+ $8.3105 $349.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess