The V55C3256164VBK7 is a high-performance CMOS Synchronous Dynamic RAM (SDRAM) device manufactured by Mosel Vitelic, Corp. It is designed to provide high bandwidth and low latency for demanding memory applications. Its substantial storage capacity makes it well-suited for complex software applications and data-intensive tasks.
Applications:
- Desktop and laptop computers
- Workstations and servers
- Graphics cards and video game consoles
- Networking devices such as routers and switches
- Digital signal processing (DSP) systems
Features:
- Synchronous operation: Ensures precise timing and control.
- High-speed data transfer rates: Allows for rapid data access and processing.
- Large memory capacity: Accommodates large datasets and complex applications.
- Low power consumption: Improves energy efficiency and reduces heat dissipation.
- Burst mode operation: Optimizes data transfer efficiency.
Benefits:
- Improved system responsiveness: High-speed data access enhances overall system performance.
- Extended battery life: Low power consumption reduces energy usage in portable devices.
- Support for larger applications: Ample memory capacity allows for more complex software.
- Enhanced data throughput: Burst mode operation optimizes data transfer rates.
- Reduced system cost: Integrated design minimizes component count.
Additional Details:
The V55C3256164VBK7 SDRAM is available in various package types. This provides flexibility in system design and integration. Refer to the official datasheet from Mosel Vitelic, Corp for comprehensive specifications, including timing parameters, operating voltages, and temperature ranges. Proper handling and storage are crucial to maintain the integrity of the device. The device is designed to meet stringent quality standards. It provides a reliable and efficient memory solution for various applications.