EN
  • EN
  • DE

MAX77950EWW+T

Part No MAX77950EWW+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS POWER RECEIVER 52WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196731-MAX77950EWW+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications Wireless Power Receiver
Current - Supply 5mA
Voltage - Supply 3V ~ 20V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 52-WFBGA, WLBGA
Ultra Librarian 3D Model Ultra Librarian MAX77950EWW+T CAD Model

Description

Introducing the MAX77950EWW+T Power Management IC from Analog Devices Inc.

The MAX77950EWW+T is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by the reputable Analog Devices Inc. This compact and efficient component is a crucial part of any electronic system, providing reliable power regulation and management to ensure the smooth operation of your devices.

Key Features and Benefits

  • High Integration: The MAX77950EWW+T integrates multiple functions into a single chip, which helps in reducing the overall footprint on the PCB and simplifies the design process for engineers.
  • Versatile Power Supply Solutions: With its ability to cater to various power requirements, this PMIC is ideal for a broad range of applications, from mobile devices to IoT products and wearables.
  • Energy Efficiency: The device is designed for optimal energy efficiency, which not only prolongs battery life but also reduces heat generation, making it suitable for compact and enclosed designs.
  • Robust Protection Features: It includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal protection, ensuring the safety and longevity of the end product.

Technical Specifications

The MAX77950EWW+T operates over a wide voltage range and is capable of delivering a stable and noise-free power supply. It is designed with advanced technologies to meet the stringent requirements of modern electronic devices.

  • Package: The device comes in a compact WLP (Wafer Level Package) that is ideal for space-constrained applications.
  • Temperature Range: It is designed to perform reliably in a wide temperature range, making it suitable for various environments and conditions.
  • Quality and Reliability: As with all Analog Devices Inc. products, the MAX77950EWW+T is manufactured to high-quality standards, ensuring reliability and performance.

Applications

The versatility of the MAX77950EWW+T makes it an excellent choice for a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Smart Watches and Fitness Trackers
  • IoT Devices

In conclusion, the MAX77950EWW+T from Analog Devices Inc. is a sophisticated, highly integrated power management solution that offers efficiency, protection, and versatility for a wide array of electronic applications. Its compact size, coupled with its robust feature set, makes it an indispensable component for designers looking to create the next generation of electronic devices.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess