EN
  • EN
  • DE

DS32KHZ/WBGA

Part No DS32KHZ/WBGA
Manufacturer Maxim Integrated
Catalog Oscillators
Description XTAL OSC TCXO 32.7680KHZ CMOS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Maxim Integrated
Series DS
Package Tray
Product Status Obsolete
Base Resonator Crystal
Type TCXO
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 5V
Frequency Stability ±7.5ppm
Temperature Range - Operating 0°C ~ 70°C
Current - Supply (Max) 220µA
Mounting Type Surface Mount
Package / Case 36-BGA
Size / Dimension 0.450" L x 0.400" W (11.43mm x 10.16mm)
Height - Seated (Max) 0.101" (2.56mm)
Base Product Number DS32KHZ
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586616-DS32KHZ/WBGA
Ultra Librarian 3D Model Ultra Librarian DS32KHZ/WBGA CAD Model

Description

The DS32KHZ/WBGA from Maxim Integrated is a high-precision, temperature-compensated crystal oscillator (TCXO) designed to provide reliable timekeeping for electronic devices. This compact and energy-efficient component is an ideal solution for applications requiring accurate timekeeping over a wide range of environmental conditions.

Key Features

  • Frequency: 32.768kHz, which is the standard frequency used in real-time clocks (RTCs).
  • Package: The device comes in a small WBGA (Wafer-level Ball Grid Array) package, making it suitable for space-constrained applications.
  • Temperature Compensation: Built-in temperature compensation ensures stable frequency output over the temperature range of -40°C to +85°C.
  • Low Power Consumption: The DS32KHZ/WBGA is designed for low power consumption, making it ideal for battery-powered devices.
  • Long-Term Stability: The oscillator provides excellent long-term stability, a critical feature for applications such as timekeeping in wearables, IoT devices, and portable electronics.

Applications

The DS32KHZ/WBGA is versatile and can be used in a variety of applications, including:

  • Real-time clocks for consumer electronics
  • Wearable technology
  • Wireless sensors and IoT devices
  • Smart meters
  • Portable medical devices
  • Industrial and automotive electronics

Product Quality and Support

Maxim Integrated is known for its commitment to quality and reliability, and the DS32KHZ/WBGA is no exception. Customers can expect consistent performance and durability from this product. Additionally, Maxim Integrated offers comprehensive technical support for developers, ensuring smooth integration of the DS32KHZ/WBGA into their projects.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit Maxim Integrated's official website or contact their sales and support team. The DS32KHZ/WBGA is a testament to Maxim Integrated's expertise in precision timekeeping solutions.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4508 $62.2540
12+ $10.2161 $122.5932
18+ $9.8969 $178.1442
25+ $9.5776 $239.4400
32+ $9.2584 $296.2688
42+ $8.3007 $348.6294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,444 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess