EN
  • EN
  • DE

MAX5678ETJ+

Part No MAX5678ETJ+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description DIGITALLY PROGRAMMABLE LCD GAMMA / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX5678
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 829865-MAX5678ETJ+
Ultra Librarian 3D Model Ultra Librarian MAX5678ETJ+ CAD Model

Description

Maxim Integrated MAX5678ETJ+ Overview

The MAX5678ETJ+ is a high-performance, precision digital-to-analog converter (DAC) designed by Maxim Integrated to meet the demanding requirements of advanced industrial, communication, and high-end consumer applications. This product stands out for its exceptional accuracy, low power consumption, and compact size, making it a preferred choice for engineers and designers looking to integrate reliable data conversion within their systems.

Key Features

  • Resolution: The MAX5678ETJ+ offers a 12-bit resolution, providing fine granularity for analog output signals, which is critical for applications requiring precise control and signal fidelity.
  • Channels: It features eight independent DAC channels, allowing for multiple signal outputs to be controlled simultaneously, which is ideal for complex systems that require multi-channel capability.
  • Interface: It incorporates a high-speed 3-wire serial interface that supports SPI, QSPI™, MICROWIRE®, and DSP interface standards, ensuring compatibility with a wide range of microcontrollers and processors.
  • Supply Voltage: The device operates from a single 2.7V to 5.5V supply, accommodating various power supply configurations and making it versatile for different system designs.
  • Package: Housed in a compact 32-pin TQFN package, the MAX5678ETJ+ saves valuable board space and is suitable for space-constrained applications.
  • Temperature Range: It is specified for the extended industrial temperature range (-40°C to +125°C), ensuring reliable performance in harsh environments.

Applications

The MAX5678ETJ+ is adept at serving a broad array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control and Industrial Automation
  • Medical Instruments
  • Telecommunication Infrastructure

Additional Advantages

With its integrated precision output amplifiers, the MAX5678ETJ+ provides a buffered voltage output that can drive capacitive loads directly, eliminating the need for external buffer amplifiers in many cases. Additionally, the device features a power-on reset to zero-scale or mid-scale, depending on the application requirement, and a clear function that resets the output to zero-scale, making it easy to manage and control during initialization and fault conditions.

Overall, the MAX5678ETJ+ from Maxim Integrated is a robust and versatile DAC solution that delivers high accuracy and performance for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
Lowest to $4.5864
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
Lowest to $1.2392
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess