EN
  • EN
  • DE

MAX4473EUA+

Part No MAX4473EUA+
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL AMP PA GSM 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Controller ICs
Mfr Maxim Integrated
Package Tube
Product Status Active
RF Type GSM
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX4473
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211841-MAX4473EUA+
Ultra Librarian 3D Model Ultra Librarian MAX4473EUA+ CAD Model

Description

The MAX4473EUA+ from Maxim Integrated is a precision, low-dropout voltage reference that provides a stable output voltage with a minimal input-to-output voltage differential. This high-performance component is designed for use in a wide range of applications including data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage Accuracy: The MAX4473EUA+ offers a tight output voltage accuracy, ensuring reliable performance for critical applications where voltage precision is paramount.
  • Low Dropout Voltage: Its low dropout voltage allows for efficient operation, even with minimal input-to-output voltage differentials, making it suitable for battery-powered devices.
  • Temperature Stability: The device is designed to maintain its output voltage stability over a wide temperature range, making it ideal for environments with varying temperatures.
  • Low Quiescent Current: It features a low quiescent current, which helps to minimize power consumption and extend battery life in portable applications.
  • Package: The MAX4473EUA+ comes in a compact 8-pin µMAX package, which is suitable for space-constrained applications.

Applications

The versatile nature of the MAX4473EUA+ makes it suitable for a variety of applications, including:

  • Data Acquisition Systems
  • Portable Instruments
  • Battery-Powered Devices
  • Industrial Control Systems

Technical Specifications

Parameter Value
Output Voltage Fixed
Initial Accuracy ±0.2%
Temperature Coefficient Typical
Maximum Operating Temperature +85°C
Package / Case 8-µMAX

For designers looking for a reliable voltage reference with minimal power consumption and high accuracy, the MAX4473EUA+ from Maxim Integrated is an excellent choice. Its robust design and high performance make it a go-to component for precision applications.

You May Also Be Interested in

Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Linear Technology
Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ SGL 8MSOP
Need more? Email Us
Maxim Integrated
Low-Cost, Low-Voltage, PA Power Control Amplifier for GSM Applications in 8-Pin μMAX
Lowest to $5.8209
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4592 $51.0720
85+ $1.1973 $101.7705
130+ $1.1599 $150.7870
180+ $1.1225 $202.0500
235+ $1.0850 $254.9750
310+ $0.9728 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess