EN
  • EN
  • DE

AD8315ACPZ-REEL7

Part No AD8315ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Controller ICs
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type GSM, EDGE
Frequency 100MHz ~ 2.5GHz
Package / Case 8-VFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-VD (3x2)
Base Product Number AD8315
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39384-AD8315ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8315ACPZ-REEL7 CAD Model

Description

Product Overview: AD8315ACPZ-REEL7 from Analog Devices Inc.

The AD8315ACPZ-REEL7 is a precision, low-cost, fully integrated RF power detector from the esteemed manufacturer Analog Devices Inc. Designed to provide a versatile solution for power measurement over a wide frequency range, this device is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Key Features

  • Frequency Range: The AD8315 is capable of operating over a frequency range from 100 MHz to 2.7 GHz, making it ideal for a variety of RF applications.
  • Dynamic Range: It boasts a large dynamic range of 50 dB, which ensures accurate detection over a wide range of input power levels.
  • Linear-in-dB Response: The device provides a linear-in-dB output voltage that is directly proportional to the input signal power level, simplifying system design and integration.
  • Single Supply Operation: The AD8315 can operate from a single supply voltage ranging from 2.7 V to 5.5 V, accommodating a variety of power environments.
  • Low Power Consumption: With a typical supply current of only 3.5 mA, this power detector is optimized for low-power applications.
  • Temperature Stability: The device features excellent temperature stability, ensuring consistent performance across its specified operating temperature range.
  • Package Type: It is offered in an 8-lead LFCSP package, which is RoHS compliant and designed for easy integration into your circuit designs.

Applications

The AD8315ACPZ-REEL7 is suitable for a wide range of applications, including:

  • Wireless base stations
  • RF power amplifier control loops
  • Transmitter leakage detection
  • Logarithmic amplifiers
  • RSSI (Received Signal Strength Indication) for terminal devices

Quality and Reliability

Analog Devices Inc. is known for its high-quality products, and the AD8315ACPZ-REEL7 is no exception. It is manufactured to meet rigorous industry standards, ensuring reliability and performance in even the most demanding environments.

Whether you are designing for commercial, industrial, or military applications, the AD8315ACPZ-REEL7 from Analog Devices Inc. offers an efficient and reliable solution for RF power detection and measurement.

You May Also Be Interested in

Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Linear Technology
Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
Texas Instruments
Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Linear Technology
IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Lowest to $15.4839

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2685 $51.2220
29+ $3.5024 $101.5696
45+ $3.3930 $152.6850
61+ $3.2835 $200.2935
79+ $3.1741 $250.7539
106+ $2.8457 $301.6442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,798 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess