EN
  • EN
  • DE

RS5RM5021B-T1

Part No RS5RM5021B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299157-RS5RM5021B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5RM5021B-T1 CAD Model

Description

The Ricoh RS5RM5021B-T1 is a voltage regulator IC designed to deliver a stable and regulated voltage output for various electronic applications. Characterized by its low power consumption, compact size, and efficient operation, it's well-suited for portable and battery-powered devices.

Applications

  • Mobile Phones: Power management for core components and peripherals.
  • Portable Media Players: Regulating voltage for displays, audio systems, and storage devices.
  • Wireless Communication Devices: Providing stable power to RF transceivers.
  • Wearable Technology: Smartwatches, fitness trackers, and other low-power devices.
  • IoT (Internet of Things) Devices: Powering sensors, communication modules, and microcontrollers.

Features

  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Overheat Protection: Shuts down the regulator when temperature exceeds safe limits.
  • Compact Package: Facilitates integration into space-constrained applications.
  • High Efficiency: Minimizes power loss during voltage conversion.

Benefits

  • Extended Battery Life: Reduced power consumption leads to longer operational times for portable devices.
  • Enhanced System Reliability: Protection features improve overall system robustness.
  • Simplified Design: Integrated features reduce the need for external components.
  • Smaller Product Size: Compact packaging enables smaller and more portable designs.
  • Consistent Performance: Provides a stable and reliable voltage supply.

Additional Details

The RS5RM5021B-T1 is commonly available in a surface-mount package. Detailed electrical specifications, including voltage accuracy, ripple rejection, and transient response, are available in the product datasheet. This IC includes a thermal shutdown feature for safety. Specific voltage options and package types can be confirmed in official Ricoh documentation.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess