EN
  • EN
  • DE

TLV320AIC23IPWRG4

Part No TLV320AIC23IPWRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 32BIT SER 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.42 V to 3.6 V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 1109387-TLV320AIC23IPWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23IPWRG4 CAD Model

Description

TLV320AIC23IPWRG4 Audio Codec from Texas Instruments

The TLV320AIC23IPWRG4 is a high-performance audio codec from Texas Instruments, designed to provide a complete audio solution for consumer, professional, and industrial applications. This versatile integrated circuit offers a wealth of features tailored to enhance the audio experience in a variety of products.

At the heart of the TLV320AIC23IPWRG4 is a 24-bit, delta-sigma stereo audio ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter), ensuring high-fidelity audio capture and playback. The codec supports a wide range of sample rates from 8 kHz to 96 kHz, accommodating various audio standards and quality requirements.

The device operates with a single power supply ranging from 2.7V to 3.6V, making it suitable for portable and battery-powered applications. Its low-power consumption is a significant advantage for devices where energy efficiency is crucial. Additionally, the TLV320AIC23IPWRG4 features a Power Down mode, which further reduces power consumption when the audio functions are not in use.

For connectivity, the codec includes a flexible serial audio interface that supports I2S, DSP, and other common formats, allowing easy integration with most digital audio processors and microcontrollers. The TLV320AIC23IPWRG4 also offers multiple analog input and output options, including a microphone preamplifier, stereo line inputs, and headphone and line outputs, providing versatility in handling various audio sources and outputs.

With its integrated programmable gain amplifier and on-chip digital filtering options, the TLV320AIC23IPWRG4 can be finely tuned to meet the specific needs of the application. Users can customize settings such as volume, mute, and bass/treble controls through an I2C-compatible serial control interface, which simplifies system control and allows for dynamic adjustments.

Encased in a 28-TSSOP (Thin Shrink Small Outline Package), the TLV320AIC23IPWRG4 is designed for space-constrained environments, providing a compact solution without compromising performance. Whether it's for high-quality music players, digital audio effects processors, or voice recorders, this audio codec from Texas Instruments stands out for its feature-rich design and flexibility, making it an excellent choice for a wide range of audio applications.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $2.4359
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess