EN
  • EN
  • DE

AHE2805SF/ESB

Part No AHE2805SF/ESB
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Efficiency 82 %
Max Input Voltage 40 V
Min Input Voltage 17 V
Number of Outputs 1
Number of Pins 10
Output Current 3 A
Output Power 20 W
Output Voltage 5 V
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1217130-AHE2805SF/ESB
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHE2805SF/ESB CAD Model

Description

The Infineon Technologies module with the Win Source Part Number 1217130-AHE2805SF/ESB is a board mount module with a bulk packaging.

  • Mounting Type: Board Mount
  • Package: Bulk
  • Pins: 10
  • Outputs: 1
  • Output Current: 3 A
  • Efficiency: 82%
  • Output Power: 20 W
  • Output Voltage: 5 V
  • Maximum Input Voltage: 40 V
  • Minimum Input Voltage: 17 V
  • RoHS: Non-compliant
  • Radiation Hardening: No

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-12V 2W / Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 21.6V - 26.4V Input
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 18V 5W / Open Frame AC DC Converters 1 Output 18V 280mA 85 ~ 264 VAC Input
Lowest to $33.9725
Recom Power
DC DC CONVERTER 3.3V 3W / Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 9V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W / Isolated Module DC DC Converter 1 Output 5V 300mA 4.5V - 9V Input
Lowest to $32.6415
Traco Power
DC DC CONVERTER 5-15V 45W / Linear Regulator Replacement DC DC Converter 1 Output 5 ~ 15V 3A 10V - 30V Input
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 6W / Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input
Lowest to $97.8224
Murata Power Solutions Inc.
DC DC CONVERTER 5V 60W / Isolated Module DC DC Converter 1 Output 5V 12A 36V - 75V Input
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 3.15-5.25V 150MW / Isolated Module DC DC Converter 1 Output 3.15 ~ 5.25V 30mA 3V - 5.5V Input
Lowest to $13.0970
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess