EN
  • EN
  • DE

LTM2889IY-3#PBF

Part No LTM2889IY-3#PBF
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC TRANSCEIVER ISOL 32BGA / Transceiver, Isolated 32-BGA (15x11.25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type Transceiver, Isolated
Applications CAN, DeviceNet, Industrial
Mounting Type Surface Mount
Package / Case 32-BBGA Module
Supplier Device Package 32-BGA (15x11.25)
Base Product Number LTM2889
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924476-LTM2889IY-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2889IY-3#PBF CAD Model

Description

Product Overview: LTM2889IY-3#PBF by Analog Devices Inc.

The LTM2889IY-3#PBF is a robust and reliable isolated μModule transceiver from Analog Devices Inc., designed to provide a complete, galvanically isolated RS485/RS422 communication interface. This high-performance product is a testament to Analog Devices' commitment to delivering advanced solutions for challenging industrial applications where signal integrity and isolation are paramount.

Key Features

  • Galvanic Isolation: The LTM2889IY-3#PBF offers an impressive 2500V<sub>RMS isolation for 1 minute per UL 1577, ensuring excellent protection against high voltage transients and enhancing system reliability by breaking ground loops.
  • Integrated Power: With an integrated isolated DC/DC converter, the device powers both sides of the interface, simplifying design and layout constraints, as well as reducing external component count.
  • High Data Rates: It supports RS485 and RS422 communication standards with a data rate up to 20Mbps, making it suitable for high-speed communication in industrial environments.
  • Robustness: The LTM2889IY-3#PBF is characterized by its rugged design, featuring ±15kV ESD protection on the transceiver interface, thereby safeguarding the device against electrostatic discharges.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, this device ensures reliable performance across various environmental conditions.

Applications

The versatile nature of the LTM2889IY-3#PBF makes it an ideal candidate for a wide array of applications, particularly in industrial settings where long-term reliability is critical. These applications include, but are not limited to:

  • Industrial Field Buses
  • Isolated UART
  • Networked Industrial Control Systems
  • Instrumentation
  • Ground Loop Elimination

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTM2889IY-3#PBF is no exception. It is manufactured to the highest standards, ensuring both performance and longevity. The package is a compact, surface-mount, 15mm x 11.25mm BGA, providing a space-saving solution without compromising on features.

Overall, the LTM2889IY-3#PBF is a comprehensive solution for designers looking to implement an isolated RS485/RS422 interface with minimal design complexity and maximum protection against common electrical threats.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9160 $85.8320
3+ $35.2131 $105.6393
5+ $34.1127 $170.5635
7+ $33.0123 $231.0861
8+ $31.9119 $255.2952
11+ $28.6107 $314.7177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess