EN
  • EN
  • DE

LTC6994MPS6-2#TRPBF

Part No LTC6994MPS6-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Number of Taps/Steps 8
Function Programmable
Delay to 1st Tap -
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6994
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382684-LTC6994MPS6-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994MPS6-2#TRPBF CAD Model

Description

Product Overview: LTC6994MPS6-2#TRPBF from Analog Devices Inc.

The LTC6994MPS6-2#TRPBF is a versatile timing solution component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This innovative product is part of the TimerBlox® family, which is known for providing a simple and elegant answer to a wide range of timing requirements. The LTC6994 is a programmable delay block or timer that can be configured to provide a range of delay intervals, making it a perfect fit for various applications that require precise timing control.

Key Features

  • Programmable Delay Range: The LTC6994 offers a wide delay range, which can be programmed from 1µs up to 33.6 seconds, allowing for highly flexible timing configurations suitable for diverse applications.
  • High Accuracy: With an inherent delay accuracy of ±5%, coupled with the capability to fine-tune the delay via an external voltage, this device ensures precise control over timing functions.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6994MPS6-2#TRPBF boasts a quiescent current of only 40µA, making it an energy-efficient choice.
  • Versatile Supply Voltage: It operates over a supply voltage range of 2.25V to 5.5V, providing compatibility with a variety of power sources and systems.
  • Temperature Stability: The device maintains consistent performance across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Compact Package: Housed in a compact 6-lead SOT-23 package, it requires minimal board space, which is advantageous for space-constrained applications.

Applications

The LTC6994MPS6-2#TRPBF is suitable for a broad spectrum of applications, including but not limited to:

  • Precision pulse delay generation
  • Time delay relays
  • Debouncing circuits for switches and buttons
  • Frequency discrimination and wave shaping
  • Sequential timing for event control

With its combination of programmability, accuracy, and low power consumption, the LTC6994MPS6-2#TRPBF from Analog Devices Inc. is an ideal timing component for designers looking to add reliable and precise delay functions to their electronic systems. Whether in industrial controls, consumer electronics, or automotive applications, this TimerBlox® device offers a simple and effective solution for managing timing requirements.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9145 $54.5725
12+ $8.9555 $107.4660
18+ $8.6757 $156.1626
24+ $8.3958 $201.4992
31+ $8.1159 $251.5929
42+ $7.2764 $305.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess