EN
  • EN
  • DE

LTC6993CDCB-4#TRMPBF

Part No LTC6993CDCB-4#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC6993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6993CDCB-4#TRMPBFTR,LTC6993CDCB-4#TRMPBFDKR,-2735-LTC6993CDCB-4#TRMPBFTR-ND,LTC6993CDCB4TRMPBF,LTC6993CDCB-4#TRMPBFCT,-2735-LTC6993CDCB-4#TRMPBFCT,LTC6993CDCB-4#TRMPBF-ND,-2735-LTC6993CDCB-4#TRMPBFTR
Standard Package 500
Win Source Part Number 1072661-LTC6993CDCB-4#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993CDCB-4#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6993CDCB-4#TRMPBF TimerBlox

The LTC6993CDCB-4#TRMPBF is a versatile and compact monostable pulse generator belonging to the TimerBlox® series from Analog Devices Inc. This advanced timer component is designed to provide precision timing capabilities, ranging from microseconds to hours, with minimal external components required for operation. It is an ideal solution for a wide array of applications that require reliable and accurate timing pulses.

This particular model, the LTC6993-4, is configured to provide a delay from a rising edge trigger. The delay time is set by a single external resistor, offering a wide range of adjustability. The delay time can be set from 1µs to 33.6 seconds, making it extremely versatile for various timing applications. The LTC6993CDCB-4#TRMPBF operates with a supply voltage range of 2.25V to 5.5V, which allows for flexibility in both portable and fixed voltage systems.

One of the key features of the LTC6993-4 is its accuracy and stability. The timer's delay is determined by an internal programmable oscillator and divider, which means it is not significantly affected by temperature or supply voltage variations. This high level of precision ensures reliable operation in critical timing applications.

The LTC6993CDCB-4#TRMPBF comes in a compact 6-lead Thin DFN package, with a low profile and small footprint that is ideal for space-constrained applications. The device also features a fast recovery time, making it suitable for frequency agile systems. Additionally, it has a high output drive capability, which can directly drive a load or a microcontroller input without needing additional buffer components.

Applications for the LTC6993-4 include, but are not limited to, pulse shaping, time delay generation, pulse-width modulation, frequency division, and precision timing in embedded systems, industrial controls, and consumer electronics. Its ease of use and robust feature set make it a popular choice for designers looking for a reliable timing solution without the complexity of programming a microcontroller or the instability of RC timers.

Overall, the LTC6993CDCB-4#TRMPBF is a highly functional and reliable component for precision timing applications, embodying the quality and innovation expected from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess