EN
  • EN
  • DE

LTC6992CDCB-4#TRPBF

Part No LTC6992CDCB-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Product Status Active
Type Oscillator, Silicon
Frequency 3.81Hz ~ 1MHz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 365 µA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Mounting Type Surface Mount
Base Product Number LTC6992
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880055-LTC6992CDCB-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992CDCB-4#TRPBF CAD Model

Description

Analog Devices Inc. LTC6992CDCB-4#TRPBF TimerBlox: Voltage-Controlled Silicon Oscillator

The LTC6992CDCB-4#TRPBF is a part of the TimerBlox series from Analog Devices Inc., which is a family of versatile silicon timing devices. This particular component is a programmable oscillator with a frequency range of 488Hz to 2MHz. It is designed to offer a precise and stable clock signal for a wide range of applications, including but not limited to, communication systems, data converters, and general-purpose clock generation.

One of the key features of the LTC6992CDCB-4#TRPBF is its voltage-controlled pulse width modulation (PWM) capability. This allows for easy adjustment of the frequency and duty cycle via an external control voltage, making it highly adaptable to various system requirements. The device also boasts excellent temperature stability and low power consumption, which is critical for battery-powered and portable applications.

The LTC6992 is housed in a compact 6-lead ThinSOT package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it delivers a low start-up time and a high-frequency accuracy of 1.5% maximum initial accuracy.

Furthermore, the LTC6992CDCB-4#TRPBF is designed to be user-friendly. It requires no external components such as resistors, capacitors, or inductors, which simplifies the design and reduces the bill of materials. The device can be easily configured using the onboard one-shot or disable functions, providing additional flexibility in terms of output waveform control.

For designers looking for a reliable and easy-to-use timing solution, the LTC6992CDCB-4#TRPBF from Analog Devices Inc. offers a compelling option. Its combination of versatility, performance, and compact size makes it an excellent choice for a multitude of timing-related applications.

Whether you are designing an industrial control system, a medical device, or a consumer electronics product, the LTC6992CDCB-4#TRPBF provides the precision and reliability you need in a timing component.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess