EN
  • EN
  • DE
  • IT

SLMD121H04L

Part No SLMD121H04L
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYSTL SOLAR CELL 89MW 2.52V  /  Monocrystalline Solar Cell 89 mW 2.52 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Tray
Product Status Obsolete
Power (Watts) - Max 89 mW
Current @ Pmpp 44.6 mA
Voltage @ Pmpp 2 V
Current - Short Circuit (Isc) 50 mA
Type Monocrystalline
Voltage - Open Circuit 2.52 V
Package / Case Cell (4)
Dimension 1.693" L x 0.551" W x 0.079" H (43.00mm x 14.00mm x 2.00mm)
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.42.0080
Win Source Part Number 1234096-SLMD121H04L
Ultra Librarian 3D Model Ultra Librarian SLMD121H04L CAD Model

Description

The IXOLAR™ SLMD121H04L is a high-quality monocrystalline solar cell designed for electronic equipment.

  • Power (Watts) - Max: 89 mW
  • Current @ Pmpp: 44.6 mA
  • Voltage @ Pmpp: 2 V
  • Voltage - Open Circuit: 2.52 V
  • Package / Case: Cell (4)
  • Dimension: 1.693" L x 0.551" W x 0.079" H (43.00mm x 14.00mm x 2.00mm)
  • ECCN: EAR99
  • HTSUS: 8541.42.0080
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • Product Status: Obsolete

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYST SOLAR CELL 913MW 5.53V / Monocrystalline Solar Cell 913 mW 5.53 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 123MW 8.29V / Monocrystalline Solar Cell 123 mW 8.29 V
Need more? Email Us
ANYSOLAR Ltd
SOLAR CELL G3 THIN 2.07V 30.9MW / Monocrystalline Solar Cell 30.7 mW 2.07 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 73.5MW 6.91V / Monocrystalline Solar Cell 73.5 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTLN SOLAR CELL 67MW 6.3V / Monocrystalline Solar Cell 67 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 109MW 7.56V / Monocrystalline Solar Cell 109 mW 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 196MW 5.53V / Monocrystalline Solar Cell 196 mW 5.53 V
Need more? Email Us
Voltaic Systems
0.3W 2V SOLAR PANEL ETFE
Lowest to $3.0365
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 892MW 6.3V / Monocrystalline Solar Cell 892 mW 6.3 V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess