EN
  • EN
  • DE

LTC6943CGN#PBF

Part No LTC6943CGN#PBF
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC SW CAP BLD BLK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000987-LTC6943CGN#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Specialized ICs
Package Tube
Type Switched Capacitor Building Block
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Ultra Librarian 3D Model Ultra Librarian LTC6943CGN#PBF CAD Model

Description

Analog Devices Inc. LTC6943CGN#PBF High Performance, Low Noise PLL with Integrated VCO

The LTC6943CGN#PBF is a cutting-edge phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) from Analog Devices Inc., designed to deliver high performance for a wide range of frequency synthesis and clock generation applications. This component is part of a family of PLLs that offer low noise, high frequency operation, and a wide range of programmable features, making it an ideal choice for demanding applications such as wireless infrastructure, test and measurement equipment, and high-speed data communication systems.

The LTC6943CGN#PBF operates over a frequency range of 3.79GHz to 5.79GHz, providing a versatile solution for generating high-frequency signals with excellent phase noise performance. The integrated VCO simplifies design by reducing the number of external components required, thus saving board space and potentially lowering system costs.

Key features of the LTC6943CGN#PBF include:

  • Integrated VCO: The device includes a VCO with a wide frequency range, enabling designers to use a single component for multiple applications.
  • Low Phase Noise: The PLL offers outstanding phase noise performance, which is critical for high-speed data transmission and ensures signal integrity.
  • Programmable: Users can program the device through a serial interface, allowing for easy adjustment of frequency, phase, and other parameters.
  • Output Divider: The built-in output divider can be configured to provide additional frequency range and granularity.
  • Lock Detect: The PLL features lock detect functionality to ensure reliable operation by indicating when the PLL is in a locked state.
  • Temperature Range: The LTC6943CGN#PBF is designed to operate over an industrial temperature range, making it suitable for use in harsh environments.

Encased in a compact 24-lead SSOP package, the LTC6943CGN#PBF is engineered to meet the stringent requirements of modern electronic systems. Analog Devices Inc. has leveraged its expertise in high-frequency design to produce a PLL that not only offers high performance but also ease of use, thanks to its integrated features and programmable flexibility.

Whether you are designing a sophisticated communication system or require a reliable clock source for high-speed digital circuits, the LTC6943CGN#PBF from Analog Devices Inc. provides a solution that engineers can trust for stability, precision, and performance.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess