EN
  • EN
  • DE

LTC6421IUDC-20#PBF

Part No LTC6421IUDC-20#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 20QFN / ADC Driver IC Data Acquisition 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC6421
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 479730-LTC6421IUDC-20#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6421IUDC-20#PBF CAD Model

Description

Product Overview: LTC6421IUDC-20#PBF

The LTC6421IUDC-20#PBF is a high-performance, dual-channel, 20MHz bandwidth differential ADC driver from Analog Devices Inc. Designed to interface with high-speed analog-to-digital converters (ADCs), this driver delivers exceptional signal fidelity and enhanced signal processing capabilities, making it an ideal choice for a wide range of applications, including communications, medical imaging, and industrial instrumentation.

Key Features

  • High Bandwidth: The device boasts a 20MHz bandwidth, ensuring it can support the high-speed requirements of modern ADCs.
  • Differential Outputs: With differential outputs, the LTC6421IUDC-20#PBF provides excellent noise rejection and minimizes signal distortion, which is critical for maintaining signal integrity in noisy environments.
  • Low Distortion: The driver offers low harmonic distortion, which is essential for applications that demand high signal purity.
  • Adjustable Output Range: Users can adjust the output range of the driver to match the input range of the connected ADC, providing flexibility and improving the dynamic range of the overall system.
  • Power Efficiency: The LTC6421IUDC-20#PBF operates with a low power consumption, making it suitable for power-sensitive applications.
  • Robust Temperature Range: This device is designed to operate reliably over an industrial temperature range, ensuring consistent performance even in challenging environmental conditions.

Applications

The LTC6421IUDC-20#PBF is versatile and can be used in various applications that require high-speed and high-fidelity data conversion. Some of the typical applications include:

  • Wireless and wired broadband communications
  • Medical imaging systems, such as MRI and ultrasound
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Industrial process control and automation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6421IUDC-20#PBF is no exception. This product is manufactured using state-of-the-art processes and is rigorously tested to meet high standards of performance and durability. Customers can trust this ADC driver to deliver consistent results in the most demanding applications.

Conclusion

The LTC6421IUDC-20#PBF from Analog Devices Inc. represents a blend of high-speed performance, signal integrity, and design flexibility. Its robust feature set and reliable operation make it an excellent choice for engineers and designers looking to enhance the capabilities of their high-speed data conversion systems.

You May Also Be Interested in

National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,704 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess